TE Connectivity Chassis Mount Resistors TE400B2R2J

Description
2.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137816-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137816-ND
Chassis Mount Resistors A137816-ND
2.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 400W 2R2 5% Bracket - TE400B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 2R2 5% Bracket
TE400B2R2J
Wirewound Resistors - Chassis Mount TE 400W 2R2 5% Bracket TE400B2R2J
Wirewound Resistors - Chassis Mount TE 400W 2R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 2R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE400B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B2R2J
Chassis Mount Resistors TE400B2R2J
RES CHAS MNT 2.2 OHM 5% 400W

RES CHAS MNT 2.2 OHM 5% 400W

Supplier's Site Datasheet
Res, 2R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3914
Res, 2R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3914
RES, 2R2, 400W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 2R2, 400W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137816-ND TE400B2R2J TE400B2R2J 96X3914
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 400W 2R2 5% Bracket Chassis Mount Resistors Res, 2R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details