TE Connectivity Chassis Mount Resistors TE400B2K7J

Description
2.7 kOhms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 kOhms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE400B2K7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE400B2K7J-ND
Chassis Mount Resistors 1712-TE400B2K7J-ND
2.7 kOhms ±5% 400W Wirewound Chassis Mount Resistor

2.7 kOhms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE400B2K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B2K7J
Chassis Mount Resistors TE400B2K7J
TE 400W 2K7 5% BRACKET

TE 400W 2K7 5% BRACKET

Supplier's Site Datasheet
Res, 2K7, 400W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6731 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 400W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6731
Res, 2K7, 400W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6731
RES, 2K7, 400W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K7, 400W, SOLDER LUG, WIREWOUND; Resistance:2.7kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE400B2K7J-ND TE400B2K7J 50AJ6731
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K7, 400W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers