TE Connectivity Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket TE400B27RJ

Description
Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket - TE400B27RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket
TE400B27RJ
Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket TE400B27RJ
Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137815-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137815-ND
Chassis Mount Resistors A137815-ND
27 Ohms ±5% 400W Wirewound Chassis Mount Resistor

27 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 27R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3918
Res, 27R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3918
RES, 27R, 400W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 27R, 400W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1106
Res, 27R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1106
RES, 27R, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 27R, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE400B27RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B27RJ
Chassis Mount Resistors TE400B27RJ
RES CHAS MNT 27 OHM 5% 400W

RES CHAS MNT 27 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE400B27RJ A137815-ND 96X3918 79AJ1106 TE400B27RJ
Product Name Wirewound Resistors - Chassis Mount TE 400W 27R 5% Bracket Chassis Mount Resistors Res, 27R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 27R, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 400 watts 400 watts 400 watts 400 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details