22 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 400W 22R 5% Bracket
RES CHAS MNT 22 OHM 5% 400W
RES, 22R, 400W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137814-ND | TE400B22RJ | TE400B22RJ | 96X3916 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 400W 22R 5% Bracket | Chassis Mount Resistors | Res, 22R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |