TE Connectivity Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket TE400B220RJ

Description
Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket - TE400B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket
TE400B220RJ
Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket TE400B220RJ
Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE400B220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B220RJ-ND
Chassis Mount Resistors TE400B220RJ-ND
220 Ohms ±5% 400W Wirewound Chassis Mount Resistor

220 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE400B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B220RJ
Chassis Mount Resistors TE400B220RJ
RES CHAS MNT 220 OHM 5% 400W

RES CHAS MNT 220 OHM 5% 400W

Supplier's Site Datasheet
Res, 220R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3917
Res, 220R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3917
RES, 220R, 400W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 220R, 400W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B220RJ TE400B220RJ-ND TE400B220RJ 96X3917
Product Name Wirewound Resistors - Chassis Mount TE 400W 220R 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 400 watts 400 watts 400 watts 400 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details