1.8 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 400W 1R8 5% Bracket ( CGS )
RES CHAS MNT 1.8 OHM 5% 400W
RES, 1R8, 400W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137813-ND | TE400B1R8J | TE400B1R8J | 96X3905 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 400W 1R8 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 1R8, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 1.8 ohms | 1.8 ohms | 1.8 ohms |