TE Connectivity Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS ) TE400B1R5J

Description
Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS ) - TE400B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS )
TE400B1R5J
Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS ) TE400B1R5J
Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137812-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137812-ND
Chassis Mount Resistors A137812-ND
1.5 Ohms ±5% 400W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE400B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B1R5J
Chassis Mount Resistors TE400B1R5J
RES CHAS MNT 1.5 OHM 5% 400W

RES CHAS MNT 1.5 OHM 5% 400W

Supplier's Site Datasheet
Res, 1R5, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3904
Res, 1R5, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3904
RES, 1R5, 400W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 1R5, 400W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1092
Res, 1R5, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1092
RES, 1R5, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 1R5, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE400B1R5J A137812-ND TE400B1R5J 96X3904 79AJ1092
Product Name Fixed Resistors; TE 400W 1R5 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1R5, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 1R5, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 400 watts 400 watts 400 watts 400 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details