1.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 400W 1R2 5% Bracket ( CGS )
RES CHAS MNT 1.2 OHM 5% 400W
RES, 1R2, 400W, SOLDER LUG, WIREWOUND; Resistance:1.2ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE400B1R2J-ND | TE400B1R2J | TE400B1R2J | 96X3903 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 400W 1R2 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 1R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 1.2 ohms | 1.2 ohms | 1.2 ohms |