RESISTOR, WIRE WOUND Product overview: TE400B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B1R0J can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 400W 1R0 5% Bracket ( CGS )
1 Ohms ±5% 400W Wirewound Chassis Mount Resistor
RES, 1R, 400W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 1 OHM 5% 400W
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE400B1R0J | TE400B1R0J | A137811-ND | 96X3902 | TE400B1R0J |
| Product Name | Resistor | Fixed Resistors; TE 400W 1R0 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 1R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | 2500 volts | |||
| Operating AC Voltage | 2500 volts | 2500 volts | |||
| Standards and Certifications | RoHS | RoHS |