TE Connectivity Chassis Mount Resistors TE400B1K2J

Description
1.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE400B1K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B1K2J-ND
Chassis Mount Resistors TE400B1K2J-ND
1.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor

1.2 kOhms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 1K2 5% Bracket ( CGS ) - TE400B1K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 1K2 5% Bracket ( CGS )
TE400B1K2J
Fixed Resistors; TE 400W 1K2 5% Bracket ( CGS ) TE400B1K2J
Fixed Resistors; TE 400W 1K2 5% Bracket ( CGS )

Fixed Resistors; TE 400W 1K2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE400B1K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B1K2J
Chassis Mount Resistors TE400B1K2J
RES CHAS MNT 1.2K OHM 5% 400W

RES CHAS MNT 1.2K OHM 5% 400W

Supplier's Site Datasheet
Res, 1K2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3899
Res, 1K2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3899
RES, 1K2, 400W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 1K2, 400W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B1K2J-ND TE400B1K2J TE400B1K2J 96X3899
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 1K2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1K2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details