Fixed Resistors; TE 400W 15R 5% Bracket ( CGS )
15 Ohms ±5% 400W Wirewound Chassis Mount Resistor
RES, 15R, 400W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 15 OHM 5% 400W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE400B15RJ | A137808-ND | 96X3910 | TE400B15RJ |
| Product Name | Fixed Resistors; TE 400W 15R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 15R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 400 watts | 400 watts | 400 watts | 400 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |