Wirewound Resistors TE 400W 12R 5% Bracket Product overview: TE400B12RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B12RJ can be used for catalog matching and distributor lookup.
12 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 400W 12R 5% Bracket ( CGS )
RES, 12R, 400W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 12 OHM 5% 400W
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE400B12RJ | A137807-ND | TE400B12RJ | 96X3908 | TE400B12RJ |
| Product Name | 400W Resistor | Chassis Mount Resistors | Fixed Resistors; TE 400W 12R 5% Bracket ( CGS ) | Res, 12R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms | 12 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use |