Wirewound Resistors TE 400W 10R 5% Bracket Product overview: TE400B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B10RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 400W 10R 5% Bracket ( CGS )
10 Ohms ±5% 400W Wirewound Chassis Mount Resistor
RES CHAS MNT 10 OHM 5% 400W
RES, 10R, 400W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE400B10RJ | TE400B10RJ | A137806-ND | TE400B10RJ | 96X3906 |
| Product Name | 400W Resistor | Fixed Resistors; TE 400W 10R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 10R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Power Rating | 400 watts | 400 watts | 400 watts | 400 watts | |
| Configuration | Single Resistor | Single Resistor |