8.2 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 300W 8R2 5% Bracket ( CGS )
RES CHAS MNT 8.2 OHM 5% 300W
RES, 8R2, 300W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137804-ND | TE300B8R2J | TE300B8R2J | 96X3895 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 300W 8R2 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 8R2, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms |