TE Connectivity Chassis Mount Resistors TE300B820RJ

Description
820 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137802-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137802-ND
Chassis Mount Resistors A137802-ND
820 Ohms ±5% 300W Wirewound Chassis Mount Resistor

820 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE300B820RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE300B820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE300B820RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE300B820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE300B820RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 300W 820R 5% Bracket ( CGS ) - TE300B820RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 820R 5% Bracket ( CGS )
TE300B820RJ
Fixed Resistors; TE 300W 820R 5% Bracket ( CGS ) TE300B820RJ
Fixed Resistors; TE 300W 820R 5% Bracket ( CGS )

Fixed Resistors; TE 300W 820R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE300B820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B820RJ
Chassis Mount Resistors TE300B820RJ
RES CHAS MNT 820 OHM 5% 300W

RES CHAS MNT 820 OHM 5% 300W

Supplier's Site Datasheet
Res, 820R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3897
Res, 820R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3897
RES, 820R, 300W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 820R, 300W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137802-ND 54-TE300B820RJ TE300B820RJ TE300B820RJ 96X3897
Product Name Chassis Mount Resistors Resistor Fixed Resistors; TE 300W 820R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 820R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details