TE Connectivity Chassis Mount Resistors TE300B68RJ

Description
68 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137800-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137800-ND
Chassis Mount Resistors A137800-ND
68 Ohms ±5% 300W Wirewound Chassis Mount Resistor

68 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 300W 68R 5% Bracket ( CGS ) - TE300B68RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 68R 5% Bracket ( CGS )
TE300B68RJ
Fixed Resistors; TE 300W 68R 5% Bracket ( CGS ) TE300B68RJ
Fixed Resistors; TE 300W 68R 5% Bracket ( CGS )

Fixed Resistors; TE 300W 68R 5% Bracket ( CGS )

Supplier's Site
Res, 68R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3893
Res, 68R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3893
RES, 68R, 300W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 68R, 300W, SOLDER LUG, WIREWOUND; Resistance:68ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE300B68RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B68RJ
Chassis Mount Resistors TE300B68RJ
RES CHAS MNT 68 OHM 5% 300W

RES CHAS MNT 68 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137800-ND TE300B68RJ 96X3893 TE300B68RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 300W 68R 5% Bracket ( CGS ) Res, 68R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1625963-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details