Wirewound Resistors - Chassis Mount TE 300W 600R 5% Bracket
600 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 600 OHM 5% 300W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TE300B600RJ | A137798-ND | TE300B600RJ |
| Product Name | Wirewound Resistors - Chassis Mount TE 300W 600R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 300 watts | 300 watts | 300 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use |