Wirewound Resistors - Chassis Mount TE 300W 56R 5% Bracket
56 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 56 OHM 5% 300W
RES, 56R, 300W, SOLDER LUG, WIREWOUND; Resistance:56ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 56R, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B56RJ | A137796-ND | TE300B56RJ | 96X3889 | 79AJ1078 |
| Product Name | Wirewound Resistors - Chassis Mount TE 300W 56R 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Res, 56R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 56R, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use |