Fixed Resistors; TE 300W 47R 5% Bracket ( CGS )
47 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES, 47R, 300W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 300W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B47RJ | A137794-ND | 96X3886 | TE300B47RJ |
| Product Name | Fixed Resistors; TE 300W 47R 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 47R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |