TE Connectivity Fixed Resistors; TE 300W 390R 5% Bracket ( CGS ) TE300B390RJ

Description
Fixed Resistors; TE 300W 390R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 300W 390R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 300W 390R 5% Bracket ( CGS ) - TE300B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 390R 5% Bracket ( CGS )
TE300B390RJ
Fixed Resistors; TE 300W 390R 5% Bracket ( CGS ) TE300B390RJ
Fixed Resistors; TE 300W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 300W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137789-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137789-ND
Chassis Mount Resistors A137789-ND
390 Ohms ±5% 300W Wirewound Chassis Mount Resistor

390 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 390R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3884
Res, 390R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3884
RES, 390R, 300W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 390R, 300W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE300B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B390RJ
Chassis Mount Resistors TE300B390RJ
RES CHAS MNT 390 OHM 5% 300W

RES CHAS MNT 390 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE300B390RJ A137789-ND 96X3884 TE300B390RJ
Product Name Fixed Resistors; TE 300W 390R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 390R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details