TE Connectivity Chassis Mount Resistors TE300B2K2J

Description
2.2 kOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE300B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE300B2K2J-ND
Chassis Mount Resistors 1712-TE300B2K2J-ND
2.2 kOhms ±5% 300W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE300B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B2K2J
Chassis Mount Resistors TE300B2K2J
TE 300W 2K2 5% BRACKET

TE 300W 2K2 5% BRACKET

Supplier's Site Datasheet
Res, 2K2, 300W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 300W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6728
Res, 2K2, 300W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6728
RES, 2K2, 300W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 300W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-TE300B2K2J-ND TE300B2K2J 50AJ6728
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K2, 300W, Solder Lug, Wirewound; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details