The Res, 22R, 300W, Solder Lug, Wirewound resistor from TE Connectivity is designed for high-power applications, featuring a power rating of 300W and a resistance value of 22 ohms. It has a tolerance of ±5% and operates within a temperature range of -55°C to +155°C. The resistor is constructed with a flameproof coating and is RoHS compliant, making it suitable for industrial and control applications. It utilizes wirewound technology, which enhances its stability and reliability in demanding environments. The resistor can handle short-term overloads of up to three times its rated power for five seconds. Its dielectric strength is rated at a minimum of 2500VAC, ensuring robust performance in various electrical conditions.
Fixed Resistors; TE 300W 22R 5% Bracket ( CGS )
22 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 22 OHM 5% 300W
RES, 22R, 300W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B22RJ | A137782-ND | TE300B22RJ | 96X3875 |
| Product Name | Fixed Resistors; TE 300W 22R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 22R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |