Wirewound Resistors - Chassis Mount TE 300W 1R5 5% Bracket
1.5 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES, 1R5, 300W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 1.5 OHM 5% 300W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B1R5J | TE300B1R5J-ND | 97W4807 | TE300B1R5J |
| Product Name | Wirewound Resistors - Chassis Mount TE 300W 1R5 5% Bracket | Chassis Mount Resistors | Res, 1R5, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |