TE Connectivity Chassis Mount Resistors TE300B1R0J

Description
1 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137778-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137778-ND
Chassis Mount Resistors A137778-ND
1 Ohms ±5% 300W Wirewound Chassis Mount Resistor

1 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 300W 1R0 5% Bracket ( CGS ) - TE300B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 1R0 5% Bracket ( CGS )
TE300B1R0J
Fixed Resistors; TE 300W 1R0 5% Bracket ( CGS ) TE300B1R0J
Fixed Resistors; TE 300W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 300W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE300B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B1R0J
Chassis Mount Resistors TE300B1R0J
RES CHAS MNT 1 OHM 5% 300W

RES CHAS MNT 1 OHM 5% 300W

Supplier's Site Datasheet
Res, 1R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3862
Res, 1R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3862
RES, 1R, 300W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:282mm RoHS Compliant: Yes

RES, 1R, 300W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:282mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137778-ND TE300B1R0J TE300B1R0J 96X3862
Product Name Chassis Mount Resistors Fixed Resistors; TE 300W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details