TE Connectivity Chassis Mount Resistors TE300B180RJ

Description
180 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137772-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137772-ND
Chassis Mount Resistors A137772-ND
180 Ohms ±5% 300W Wirewound Chassis Mount Resistor

180 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 300W 180R 5% Bracket ( CGS ) - TE300B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 300W 180R 5% Bracket ( CGS )
TE300B180RJ
Fixed Resistors; TE 300W 180R 5% Bracket ( CGS ) TE300B180RJ
Fixed Resistors; TE 300W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 300W 180R 5% Bracket ( CGS )

Supplier's Site
Res, 180R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3872
Res, 180R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3872
RES, 180R, 300W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 300W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE300B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B180RJ
Chassis Mount Resistors TE300B180RJ
RES CHAS MNT 180 OHM 5% 300W

RES CHAS MNT 180 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137772-ND TE300B180RJ 96X3872 TE300B180RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 300W 180R 5% Bracket ( CGS ) Res, 180R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details