TE Connectivity Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket TE300B12RJ

Description
Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket - TE300B12RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket
TE300B12RJ
Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket TE300B12RJ
Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket

Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137770-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137770-ND
Chassis Mount Resistors A137770-ND
12 Ohms ±5% 300W Wirewound Chassis Mount Resistor

12 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 12R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3867
Res, 12R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3867
RES, 12R, 300W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 12R, 300W, SOLDER LUG, WIREWOUND; Resistance:12ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1056
Res, 12R, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1056
RES, 12R, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 12R, 300W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE300B12RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE300B12RJ
Chassis Mount Resistors TE300B12RJ
RES CHAS MNT 12 OHM 5% 300W

RES CHAS MNT 12 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE300B12RJ A137770-ND 96X3867 79AJ1056 TE300B12RJ
Product Name Wirewound Resistors - Chassis Mount TE 300W 12R 5% Bracket Chassis Mount Resistors Res, 12R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 12R, 300W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 300 watts 300 watts 300 watts 300 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers