Fixed Resistors; TE 300W 10R 5% Bracket ( CGS )
10 Ohms ±5% 300W Wirewound Chassis Mount Resistor
RES CHAS MNT 10 OHM 5% 300W
RES, 10R, 300W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE300B10RJ | TE300B10RJ-ND | TE300B10RJ | 96X3865 |
| Product Name | Fixed Resistors; TE 300W 10R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 10R, 300W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 300 watts | 300 watts | 300 watts | 300 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |