TE Connectivity Chassis Mount Resistors TE2500B8R2J

Description
8.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137768-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137768-ND
Chassis Mount Resistors A137768-ND
8.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2500W 8R2 5% Bracket ( CGS ) - TE2500B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 8R2 5% Bracket ( CGS )
TE2500B8R2J
Fixed Resistors; TE 2500W 8R2 5% Bracket ( CGS ) TE2500B8R2J
Fixed Resistors; TE 2500W 8R2 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 8R2 5% Bracket ( CGS )

Supplier's Site
2500W Resistor - 54-TE2500B8R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500W Resistor
54-TE2500B8R2J
2500W Resistor 54-TE2500B8R2J
Wirewound Resistors TE 2500W 8R2 5% Bracket Product overview: TE2500B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B8R2J can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 2500W 8R2 5% Bracket Product overview: TE2500B8R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B8R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 8R2, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity - 89T2064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity
89T2064
Resistor, 8R2, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity 89T2064
RESISTOR, 8R2, 2.5KW, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:650mm RoHS Compliant: Yes

RESISTOR, 8R2, 2.5KW, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:650mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TE2500B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B8R2J
Chassis Mount Resistors TE2500B8R2J
RES CHAS MNT 8.2 OHM 5% 2500W

RES CHAS MNT 8.2 OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137768-ND TE2500B8R2J 54-TE2500B8R2J 89T2064 TE2500B8R2J
Product Name Chassis Mount Resistors Fixed Resistors; TE 2500W 8R2 5% Bracket ( CGS ) 2500W Resistor Resistor, 8R2, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details