TE Connectivity Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS ) TE2500B82RJ

Description
Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS ) - TE2500B82RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS )
TE2500B82RJ
Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS ) TE2500B82RJ
Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137767-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137767-ND
Chassis Mount Resistors A137767-ND
82 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

82 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TE2500B82RJ A137767-ND
Product Name Fixed Resistors; TE 2500W 82R 5% Bracket ( CGS ) Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- %
Power Rating 2500 watts 2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers