TE2500B82RJ -- TE 2500W 82R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 2500W 82R 5% Bracket Cgs - Te Connectivity
TE2500B82RJ
Description
TE 2500W 82R 5% Bracket
Description
TE 2500W 82R 5% Bracket
Suppliers
Te 2500W 82R 5% Bracket Cgs - Te Connectivity
96X3856
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X3856 |
|
Product Name
|
Te 2500W 82R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers