TE Connectivity Chassis Mount Resistors TE2500B4R7J

Description
High power wire wound resistor 4R7 2500W
Request a Quote Datasheet
Description
High power wire wound resistor 4R7 2500W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7015891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015891
Chassis Mount Resistors 7015891
High power wire wound resistor 4R7 2500W

High power wire wound resistor 4R7 2500W

Supplier's Site
Chassis Mount Resistors - 7015891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015891P
Chassis Mount Resistors 7015891P
High power wire wound resistor 4R7 2500W

High power wire wound resistor 4R7 2500W

Supplier's Site
Chassis Mount Resistors - 2240142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240142
Chassis Mount Resistors 2240142
High Power wound resistor 2.5KW 4R7

High Power wound resistor 2.5KW 4R7

Supplier's Site
Chassis Mount Resistors - 2240141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2240141
Chassis Mount Resistors 2240141
High Power wound resistor 2.5KW 4R7

High Power wound resistor 2.5KW 4R7

Supplier's Site
2.5kV Resistor - 54-TE2500B4R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE2500B4R7J
2.5kV Resistor 54-TE2500B4R7J
2.5kW Wirewound Power Resistor 4.7R 5% 2.5kV Solder Product overview: TE2500B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B4R7J can be used for catalog matching and distributor lookup.

2.5kW Wirewound Power Resistor 4.7R 5% 2.5kV Solder Product overview: TE2500B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B4R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A131312-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131312-ND
Chassis Mount Resistors A131312-ND
4.7 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 2500W 4R7 5% Bracket - TE2500B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 2500W 4R7 5% Bracket
TE2500B4R7J
Wirewound Resistors - Chassis Mount TE 2500W 4R7 5% Bracket TE2500B4R7J
Wirewound Resistors - Chassis Mount TE 2500W 4R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 2500W 4R7 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE2500B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B4R7J
Chassis Mount Resistors TE2500B4R7J
RES CHAS MNT 4.7 OHM 5% 2500W

RES CHAS MNT 4.7 OHM 5% 2500W

Supplier's Site Datasheet
Resistor, 4R7, 5%, 2.5Kw, Axial; Resistance Cgs Te Connectivity - 60R0111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R7, 5%, 2.5Kw, Axial; Resistance Cgs Te Connectivity
60R0111
Resistor, 4R7, 5%, 2.5Kw, Axial; Resistance Cgs Te Connectivity 60R0111
RESISTOR, 4R7, 5%, 2.5KW, AXIAL; Resistance:4.7ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Product Length:600mm RoHS Compliant: Yes

RESISTOR, 4R7, 5%, 2.5KW, AXIAL; Resistance:4.7ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Product Length:600mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015891 7015891P 2240142 54-TE2500B4R7J A131312-ND TE2500B4R7J TE2500B4R7J 60R0111
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 2.5kV Resistor Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 2500W 4R7 5% Bracket Chassis Mount Resistors Resistor, 4R7, 5%, 2.5Kw, Axial; Resistance Cgs Te Connectivity
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Tubular Tubular Radial, Tubular
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details