Fixed Resistors; TE 2500W 47R 5% Bracket ( CGS )
Wirewound Power Resistor 47R 5% 2.5kV Bracket Mount Product overview: TE2500B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B47RJ can be used for catalog matching and distributor lookup.
47 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
RES CHAS MNT 47 OHM 5% 2500W
RES, WIREWOUND, 47R, 2.5KW, SOLDER; Resistance:47ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2500B47RJ | 54-TE2500B47RJ | A131311-ND | TE2500B47RJ | 69AC5102 |
| Product Name | Fixed Resistors; TE 2500W 47R 5% Bracket ( CGS ) | 2.5kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 47R, 2.5Kw, Solder; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2500 watts | 2500 watts | 2500 watts | 2500 watts | |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |
| Operating DC Voltage | 2500 volts |