Fixed Resistors; TE 2500W 470R 5% Bracket ( CGS )
470 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 2500W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TE2500B470RJ | A137762-ND | TE2500B470RJ |
| Product Name | Fixed Resistors; TE 2500W 470R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2500 watts | 2500 watts | 2500 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound |