Fixed Resistors; TE 2500W 39R 5% Bracket ( CGS )
39 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TE2500B39RJ | A137759-ND |
| Product Name | Fixed Resistors; TE 2500W 39R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2500 watts | 2500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound |