TE Connectivity Chassis Mount Resistors TE2500B33RJ

Description
33 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131310-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131310-ND
Chassis Mount Resistors A131310-ND
33 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

33 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2500W 33R 5% Bracket ( CGS ) - TE2500B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 33R 5% Bracket ( CGS )
TE2500B33RJ
Fixed Resistors; TE 2500W 33R 5% Bracket ( CGS ) TE2500B33RJ
Fixed Resistors; TE 2500W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 33R 5% Bracket ( CGS )

Supplier's Site
2500W Resistor - 54-TE2500B33RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500W Resistor
54-TE2500B33RJ
2500W Resistor 54-TE2500B33RJ
Wirewound Resistors TE 2500W 33R 5% Bracket Product overview: TE2500B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B33RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 2500W 33R 5% Bracket Product overview: TE2500B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B33RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE2500B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B33RJ
Chassis Mount Resistors TE2500B33RJ
RES CHAS MNT 33 OHM 5% 2500W

RES CHAS MNT 33 OHM 5% 2500W

Supplier's Site Datasheet
Resistor, 33R, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity - 96X3848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity
96X3848
Resistor, 33R, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity 96X3848
RESISTOR, 33R, 2.5KW, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, 33R, 2.5KW, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131310-ND TE2500B33RJ 54-TE2500B33RJ TE2500B33RJ 96X3848
Product Name Chassis Mount Resistors Fixed Resistors; TE 2500W 33R 5% Bracket ( CGS ) 2500W Resistor Chassis Mount Resistors Resistor, 33R, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details