Fixed Resistors; TE 2500W 27R 5% Bracket ( CGS )
27 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Wirewound Resistors 27 Ohms 5% 440ppm 2500Watt Bracket Mnt Product overview: TE2500B27RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B27RJ can be used for catalog matching and distributor lookup.
RESISTOR, 27R, 2.5KW, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 27 OHM 5% 2500W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE2500B27RJ | A137755-ND | 54-TE2500B27RJ | 96X3844 | TE2500B27RJ |
| Product Name | Fixed Resistors; TE 2500W 27R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Resistor, 27R, 2.5Kw, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 2500 watts | 2500 watts | 2500 watts | 2500 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |