TE Connectivity Chassis Mount Resistors TE2500B1R2J

Description
1.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137751-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137751-ND
Chassis Mount Resistors A137751-ND
1.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2500W 1R2 5% Bracket ( CGS ) - TE2500B1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 1R2 5% Bracket ( CGS )
TE2500B1R2J
Fixed Resistors; TE 2500W 1R2 5% Bracket ( CGS ) TE2500B1R2J
Fixed Resistors; TE 2500W 1R2 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 1R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2500B1R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B1R2J
Chassis Mount Resistors TE2500B1R2J
RES CHAS MNT 1.2 OHM 5% 2500W

RES CHAS MNT 1.2 OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137751-ND TE2500B1R2J TE2500B1R2J
Product Name Chassis Mount Resistors Fixed Resistors; TE 2500W 1R2 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details