Wirewound Resistor 1 Ohm 2.5kW 2.5kV Chassis Mount Product overview: TE2500B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B1R0J can be used for catalog matching and distributor lookup.
High power wire wound resistor 1R 2500W
High power wire wound resistor 1R 2500W
High Power wound resistor 2.5KW 1R
Fixed Resistors; TE 2500W 1R0 5% Bracket ( CGS )
1 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
RES CHAS MNT 1 OHM 5% 2500W
RESISTOR, 1R, 5%, 2.5KW, AXIAL; Resistance:1ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RESISTOR, 1 OHM, 2.5KW, 5%; Product Range:TE Series; Resistance:1ohm; Power Rating:2.5kW; Resistance Tolerance: 5%; Resistor Element Type:Wirewound; Voltage Rating:-; Temperature Coefficient: 440ppm/ C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE2500B1R0J | TE2500B1R0J | 7015888 | 7015888P | 2240128 | TE2500B1R0J | A105580-ND | TE2500B1R0J | 60R0105 | 50R7990 |
| Product Name | 1 Ohm 2.5kV Resistor | TE2500B1R0J | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 2500W 1R0 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 1R, 5%, 2.5Kw, Axial; Resistance Cgs Te Connectivity | Resistor, 1 Ohm, 2.5Kw, 5%; Product Range Cgs Te Connectivity |
| Technology / Construction | WIRE WOUND | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | ||||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||||
| Operating DC Voltage | 2500 volts | |||||||||
| Operating AC Voltage | 2500 volts |