1.8 kOhms ±5% 2500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 2500W 1K8 5% Bracket ( CGS )
RES CHAS MNT 1.8K OHM 5% 2500W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137750-ND | TE2500B1K8J | TE2500B1K8J |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 2500W 1K8 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |