1.5 kOhms ±5% 2500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 2500W 1K5 5% Bracket ( CGS )
RESISTOR, WIRE WOUND Product overview: TE2500B1K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B1K5J can be used for catalog matching and distributor lookup.
RES CHAS MNT 1.5K OHM 5% 2500W
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137749-ND | TE2500B1K5J | 54-TE2500B1K5J | TE2500B1K5J |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 2500W 1K5 5% Bracket ( CGS ) | Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |