TE Connectivity Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS ) TE2500B1K2J

Description
Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS ) - TE2500B1K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS )
TE2500B1K2J
Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS ) TE2500B1K2J
Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137748-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137748-ND
Chassis Mount Resistors A137748-ND
1.2 kOhms ±5% 2500W Wirewound Chassis Mount Resistor

1.2 kOhms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE2500B1K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B1K2J
Chassis Mount Resistors TE2500B1K2J
RES CHAS MNT 1.2K OHM 5% 2500W

RES CHAS MNT 1.2K OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE2500B1K2J A137748-ND TE2500B1K2J
Product Name Fixed Resistors; TE 2500W 1K2 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2500 watts 2500 watts 2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers