TE Connectivity Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS ) TE2500B18RJ

Description
Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS ) - TE2500B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS )
TE2500B18RJ
Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS ) TE2500B18RJ
Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137746-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137746-ND
Chassis Mount Resistors A137746-ND
18 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

18 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE2500B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B18RJ
Chassis Mount Resistors TE2500B18RJ
RES CHAS MNT 18 OHM 5% 2500W

RES CHAS MNT 18 OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE2500B18RJ A137746-ND TE2500B18RJ
Product Name Fixed Resistors; TE 2500W 18R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2500 watts 2500 watts 2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details