TE Connectivity Chassis Mount Resistors TE2500B15RJ

Description
15 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE2500B15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE2500B15RJ-ND
Chassis Mount Resistors TE2500B15RJ-ND
15 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

15 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2500W 15R 5% Bracket ( CGS ) - TE2500B15RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 15R 5% Bracket ( CGS )
TE2500B15RJ
Fixed Resistors; TE 2500W 15R 5% Bracket ( CGS ) TE2500B15RJ
Fixed Resistors; TE 2500W 15R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 15R 5% Bracket ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TE2500B15RJ-ND TE2500B15RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 2500W 15R 5% Bracket ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers