TE Connectivity Chassis Mount Resistors TE2500B150RJ

Description
150 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137744-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137744-ND
Chassis Mount Resistors A137744-ND
150 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

150 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 2500W 150R 5% Bracket ( CGS ) - TE2500B150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 150R 5% Bracket ( CGS )
TE2500B150RJ
Fixed Resistors; TE 2500W 150R 5% Bracket ( CGS ) TE2500B150RJ
Fixed Resistors; TE 2500W 150R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 150R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE2500B150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B150RJ
Chassis Mount Resistors TE2500B150RJ
RES CHAS MNT 150 OHM 5% 2500W

RES CHAS MNT 150 OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137744-ND TE2500B150RJ TE2500B150RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 2500W 150R 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 3-1630012-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details