12 Ohms ±5% 2500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 2500W 12R 5% Bracket ( CGS )
RES CHAS MNT 12 OHM 5% 2500W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137743-ND | TE2500B12RJ | TE2500B12RJ |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 2500W 12R 5% Bracket ( CGS ) | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||
| Resistance Range | 12 ohms | 12 ohms |