TE Connectivity Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS ) TE2500B10RJ

Description
Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS ) - TE2500B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS )
TE2500B10RJ
Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS ) TE2500B10RJ
Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS )

Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS )

Supplier's Site
10 Ohm 2.5kV Resistor - 54-TE2500B10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 2.5kV Resistor
54-TE2500B10RJ
10 Ohm 2.5kV Resistor 54-TE2500B10RJ
2.5kW Wirewound Resistor 10 Ohm 5% 2.5kV Chassis Mount Product overview: TE2500B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B10RJ can be used for catalog matching and distributor lookup.

2.5kW Wirewound Resistor 10 Ohm 5% 2.5kV Chassis Mount Product overview: TE2500B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE2500B10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TE2500B10RJ - TE2500B10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE2500B10RJ
TE2500B10RJ
TE2500B10RJ TE2500B10RJ
TE2500B10RJ

TE2500B10RJ

Buy Now
Chassis Mount Resistors - 7015894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015894
Chassis Mount Resistors 7015894
High power wire wound resistor 10R 2500W

High power wire wound resistor 10R 2500W

Supplier's Site
Chassis Mount Resistors - 7015894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015894P
Chassis Mount Resistors 7015894P
High power wire wound resistor 10R 2500W

High power wire wound resistor 10R 2500W

Supplier's Site
Chassis Mount Resistors - A131307-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131307-ND
Chassis Mount Resistors A131307-ND
10 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

10 Ohms ±5% 2500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 10 Ohm, 2.5Kw, 5%; Resistance Cgs Te Connectivity - 50R7991 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 2.5Kw, 5%; Resistance Cgs Te Connectivity
50R7991
Resistor, 10 Ohm, 2.5Kw, 5%; Resistance Cgs Te Connectivity 50R7991
RESISTOR, 10 OHM, 2.5KW, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 10 OHM, 2.5KW, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:2.5kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE2500B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE2500B10RJ
Chassis Mount Resistors TE2500B10RJ
RES CHAS MNT 10 OHM 5% 2500W

RES CHAS MNT 10 OHM 5% 2500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE2500B10RJ 54-TE2500B10RJ TE2500B10RJ 7015894 7015894P A131307-ND 50R7991 TE2500B10RJ
Product Name Fixed Resistors; TE 2500W 10R 5% Bracket ( CGS ) 10 Ohm 2.5kV Resistor TE2500B10RJ Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 10 Ohm, 2.5Kw, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2500 watts 2500 watts 2500 watts 2500 watts 2500 watts
Technology / Construction WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Operating DC Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details