TE Connectivity Chassis Mount Resistors TE200B8R2J

Description
8.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137741-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137741-ND
Chassis Mount Resistors A137741-ND
8.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 200W 8R2 5% Bracket - TE200B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 200W 8R2 5% Bracket
TE200B8R2J
Wirewound Resistors - Chassis Mount TE 200W 8R2 5% Bracket TE200B8R2J
Wirewound Resistors - Chassis Mount TE 200W 8R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 200W 8R2 5% Bracket

Supplier's Site
Res, 8R2, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3804
Res, 8R2, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3804
RES, 8R2, 200W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 8R2, 200W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE200B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B8R2J
Chassis Mount Resistors TE200B8R2J
RES CHAS MNT 8.2 OHM 5% 200W

RES CHAS MNT 8.2 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137741-ND TE200B8R2J 96X3804 TE200B8R2J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 200W 8R2 5% Bracket Res, 8R2, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details