82 Ohms ±5% 200W Wirewound Chassis Mount Resistor
TE 200W 82R 5% BRACKET
RESISTOR, WIRE WOUND Product overview: TE200B82RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B82RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 200W 82R 5% Bracket
RES CHAS MNT 82 OHM 5% 200W
RES, 82R, 200W, SOLDER LUG, WIREWOUND; Resistance:82ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 82R, 200W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137740-ND | 1111-TE200B82RJ-ND | 54-TE200B82RJ | TE200B82RJ | TE200B82RJ | 96X3805 | 79AJ1044 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor | Wirewound Resistors - Chassis Mount TE 200W 82R 5% Bracket | Chassis Mount Resistors | Res, 82R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 82R, 200W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |||
| Mounting / Packaging | Radial, Tubular | ||||||
| Resistance Range | 82 ohms | 82 ohms | 82 ohms | 82 ohms |