Fixed Resistors; TE 200W 820R 5% Bracket ( CGS )
820 Ohms ±5% 200W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE200B820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE200B820RJ can be used for catalog matching and distributor lookup.
RES CHAS MNT 820 OHM 5% 200W
RES, 820R, 200W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE200B820RJ | A137739-ND | 54-TE200B820RJ | TE200B820RJ | 96X3806 |
| Product Name | Fixed Resistors; TE 200W 820R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Chassis Mount Resistors | Res, 820R, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 200 watts | 200 watts | 200 watts | 200 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |