TE Connectivity Chassis Mount Resistors TE200B6R8J

Description
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137738-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137738-ND
Chassis Mount Resistors A137738-ND
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 200W 6R8 5% Bracket ( CGS ) - TE200B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 200W 6R8 5% Bracket ( CGS )
TE200B6R8J
Fixed Resistors; TE 200W 6R8 5% Bracket ( CGS ) TE200B6R8J
Fixed Resistors; TE 200W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 200W 6R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE200B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE200B6R8J
Chassis Mount Resistors TE200B6R8J
RES CHAS MNT 6.8 OHM 5% 200W

RES CHAS MNT 6.8 OHM 5% 200W

Supplier's Site Datasheet
Res, 6R8, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3801
Res, 6R8, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3801
RES, 6R8, 200W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 6R8, 200W, SOLDER LUG, WIREWOUND; Resistance:6.8ohm; Product Range:TE Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137738-ND TE200B6R8J TE200B6R8J 96X3801
Product Name Chassis Mount Resistors Fixed Resistors; TE 200W 6R8 5% Bracket ( CGS ) Chassis Mount Resistors Res, 6R8, 200W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details